Status: | Unknown |
---|---|
Series: | PointLED Series |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
LED Mounting | SMD - Reverse Mount |
Forward Current If | 30mA |
Forward Voltage | 2.05V |
Wavelength Typ | 590nm |
Luminous Intensity | 2.24cd |
Viewing Angle | 120° |
Lens Shape | Round with Flat Top |
Product Range | PointLED Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a LY P47F-V2BA-36-3B5B?
Additional datasheets, footprints and schematics for LY P47F-V2BA-36-3B5B are listed on our Part Details page. You can also find images and similar parts to LY P47F-V2BA-36-3B5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LY P47F-V2BA-36-3B5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LY P47F-V2BA-36-3B5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LY P47F-V2BA-36-3B5B fall under?
The LY P47F-V2BA-36-3B5B is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to LY P47F-V2BA-36-3B5B when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LY P47F-V2BA-36-3B5B you can contact the distributor directly for product support, shipping queries etc.
Is the LY P47F-V2BA-36-3B5B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LY P47F-V2BA-36-3B5B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LY P47F-V2BA-36-3B5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LY P47F-V2BA-36-3B5B often in real-time on the comparison pages.
What if I can't find stock of LY P47F-V2BA-36-3B5B?
You can fill out our help required form which you can use to request a quote for LY P47F-V2BA-36-3B5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.