Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
MEMS Sensor Output | Analogue |
---|---|
Measurement Axis | Yaw |
Full Scale Rate Range | ± 1000°/s |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 10Pins |
Sensitivity Typ | 1.1mV/dps |
RoHS Compliant | Yes |
Gyroscope, 1000Dps, Lga-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a LY3100ALH?
Additional datasheets, footprints and schematics for LY3100ALH are listed on our Part Details page. You can also find images and similar parts to LY3100ALH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LY3100ALH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LY3100ALH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LY3100ALH fall under?
The LY3100ALH is listed under Semiconductors - ICs > IC Sensors > MEMS Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to LY3100ALH when available in the MEMS Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LY3100ALH you can contact the distributor directly for product support, shipping queries etc.
Is the LY3100ALH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LY3100ALH have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LY3100ALH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LY3100ALH often in real-time on the comparison pages.
What if I can't find stock of LY3100ALH?
You can fill out our help required form which you can use to request a quote for LY3100ALH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.