Status: | Unknown |
---|---|
Series: | LY Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 10A |
Product Range | LY Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | 125V |
Contact Material | Silver Alloy |
Coil Resistance | 180ohm |
Approvals & Standards | CE CSA IEC UL |
SVHC | No SVHC (20-Jun-2016) |
Relay Type | Power - General Purpose |
Omron Industrial Automation Industrial Relay LY 2CO AC 24V 10A Plug-In Terminal | Distrelec |
Power Relay, Dpdt, 10A, 250Vac, Socket | Newark Electronics |
POWER RELAY, DPDT, 10A, 250VAC, SOCKET | element14 |
Where can I find additional details, specifications and documents for a LY2 24AC 2?
Additional datasheets, footprints and schematics for LY2 24AC 2 are listed on our Part Details page. You can also find images and similar parts to LY2 24AC 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LY2 24AC 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LY2 24AC 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LY2 24AC 2 fall under?
The LY2 24AC 2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LY2 24AC 2 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LY2 24AC 2 you can contact the distributor directly for product support, shipping queries etc.
Is the LY2 24AC 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LY2 24AC 2 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for LY2 24AC 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LY2 24AC 2 often in real-time on the comparison pages.
What if I can't find stock of LY2 24AC 2?
You can fill out our help required form which you can use to request a quote for LY2 24AC 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.