Status: | Unknown |
---|---|
Series: | LUXEON Z Series |
RoHS: | Unknown |
COB Colour | Green |
---|---|
Color Rendering Index Max | - |
Power Rating | 104mW |
Luminous Flux @ Test | - |
Forward Current @ Test | - |
Viewing Angle | - |
Forward Voltage VF Typ | 3.5V |
Nominal CCT (K) | - |
COB Length | 1.7mm |
COB Width | 1.3mm |
Opto Case Style | SMD-2 No Lead |
Lumens / Watt @ Current Test | 106lm/W |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Square |
Height | 0.66mm |
Product Range | LUXEON Z Series |
SVHC | No SVHC (07-Jul-2017) |
Colour | Green |
Forward Voltage | 3.5V |
Forward Voltage VF Max | 3.5V |
LED Colour | Green |
Luminous Flux Min | 104lm |
Wavelength Typ | 530nm |
LED, LUXEON, Z, GREEN | element14 |
LED, LUXEON, Z, GREEN | Farnell |
High Brightness Led, Luxeon Z Series, 530 Nm, Green Rohs Compliant: Yes |Lumileds LXZ1-PM01-0104 | Newark Electronics |
Where can I find additional details, specifications and documents for a LXZ1-PM01-0104?
Additional datasheets, footprints and schematics for LXZ1-PM01-0104 are listed on our Part Details page. You can also find images and similar parts to LXZ1-PM01-0104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXZ1-PM01-0104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXZ1-PM01-0104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXZ1-PM01-0104 fall under?
The LXZ1-PM01-0104 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXZ1-PM01-0104 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXZ1-PM01-0104 you can contact the distributor directly for product support, shipping queries etc.
Is the LXZ1-PM01-0104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXZ1-PM01-0104 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LXZ1-PM01-0104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXZ1-PM01-0104 often in real-time on the comparison pages.
What if I can't find stock of LXZ1-PM01-0104?
You can fill out our help required form which you can use to request a quote for LXZ1-PM01-0104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.