Status: | Unknown |
---|---|
Series: | LUXEON S1000 Series |
RoHS: | Unknown |
COB Colour | Neutral White |
---|---|
Color Rendering Index Max | 80 |
Power Rating | - |
Luminous Flux @ Test | 1420lm |
Forward Current @ Test | 700mA |
Viewing Angle | 105° |
Forward Voltage VF Typ | 25.6V |
Nominal CCT (K) | 3500 K |
COB Length | 13.87mm |
COB Width | 12.87mm |
Opto Case Style | SMD-2 No Lead Exposed Pad |
Lumens / Watt @ Current Test | - |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Dome |
Height | 6.09mm |
Product Range | LUXEON S1000 Series |
SVHC | No SVHC (07-Jul-2017) |
CCT | 3500K |
Forward Current If Max | 900mA |
Forward Voltage @ Test | 25.6V |
LED Colour | White |
LED Mounting | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power @ Test | 17.9W |
LED, LUXEON S, WHITE, 1420LM, 3500K | Farnell |
LED Uni-Color White 1420lm 3500K Chip LED 3-Pin SMD Tray | Avnet Silica |
Where can I find additional details, specifications and documents for a LXS8-PW35?
Additional datasheets, footprints and schematics for LXS8-PW35 are listed on our Part Details page. You can also find images and similar parts to LXS8-PW35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXS8-PW35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXS8-PW35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXS8-PW35 fall under?
The LXS8-PW35 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXS8-PW35 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXS8-PW35 you can contact the distributor directly for product support, shipping queries etc.
Is the LXS8-PW35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXS8-PW35 have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for LXS8-PW35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXS8-PW35 often in real-time on the comparison pages.
What if I can't find stock of LXS8-PW35?
You can fill out our help required form which you can use to request a quote for LXS8-PW35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.