Status: | Unknown |
---|---|
Series: | LXRW Series |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
9,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
7,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
6,530
in stock
|
Buy Now | |
element14
from US$0.29
|
6,530
in stock
|
Buy Now | |
Farnell
from US$0.29
|
6,530
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance Min | 30pF |
---|---|
Capacitance Max | 60pF |
Voltage Rating | 50VAC |
Product Range | LXRW Series |
Capacitor Terminals | SMD |
Operating Temperature Min | -30°C |
RoHS Compliant | Yes |
Capacitor Variable 60pF 50V 0.6x0.6mm | RS |
Trimmer: ceramic | Transfer Multisort Elektronik |
Variable Capacitor, 30-60Pf, Smd | Newark Electronics |
Variable Capacitor LXRW0YV600-054 | Future Electronics |
Trimmer Capacitor, 30 pF to 60 pF, 50 V, CSP | Avnet America |
Where can I find additional details, specifications and documents for a LXRW0YV600-054?
Additional datasheets, footprints and schematics for LXRW0YV600-054 are listed on our Part Details page. You can also find images and similar parts to LXRW0YV600-054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXRW0YV600-054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXRW0YV600-054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXRW0YV600-054 fall under?
The LXRW0YV600-054 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to LXRW0YV600-054 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXRW0YV600-054 you can contact the distributor directly for product support, shipping queries etc.
Is the LXRW0YV600-054 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LXRW0YV600-054 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LXRW0YV600-054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXRW0YV600-054 often in real-time on the comparison pages.
What if I can't find stock of LXRW0YV600-054?
You can fill out our help required form which you can use to request a quote for LXRW0YV600-054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.