Status: | Unknown |
---|---|
Series: | LUXEON M Series |
RoHS: | Unknown |
Product Range | LUXEON M Series |
---|---|
LED Colour | White |
Wavelength Typ | - |
Viewing Angle | 120° |
Luminous Flux @ Test | 1000lm |
Forward Current If Max | 1.05A |
Forward Current @ Test | 700mA |
Forward Voltage @ Test | 12V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
CCT | 6500K |
LED Mounting | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Power @ Test | 8.4W |
LED, LUXEON M, COOL WHITE, 1000,LM | Farnell |
LED Uni-Color White 1130lm 6500K Chip LED 3-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LXR7-SW65?
Additional datasheets, footprints and schematics for LXR7-SW65 are listed on our Part Details page. You can also find images and similar parts to LXR7-SW65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXR7-SW65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXR7-SW65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXR7-SW65 fall under?
The LXR7-SW65 is listed under LED Lighting Components > High Brightness LEDs > White High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXR7-SW65 when available in the White High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXR7-SW65 you can contact the distributor directly for product support, shipping queries etc.
Is the LXR7-SW65 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXR7-SW65 have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for LXR7-SW65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXR7-SW65 often in real-time on the comparison pages.
What if I can't find stock of LXR7-SW65?
You can fill out our help required form which you can use to request a quote for LXR7-SW65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.