Status: | Unknown |
---|---|
Series: | LUXEON Rebel ES Series |
RoHS: | Unknown |
COB Colour | Cool White |
---|---|
Color Rendering Index Max | 60 |
Power Rating | - |
Luminous Flux @ Test | 135lm |
Forward Current @ Test | 1A |
Viewing Angle | 120° |
Forward Voltage VF Typ | 2.85V |
Nominal CCT (K) | 5650 K |
COB Length | 4.49mm |
COB Width | 3.05mm |
Opto Case Style | 1812 |
Lumens / Watt @ Current Test | - |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Dome |
Height | 1.98mm |
Product Range | LUXEON Rebel ES Series |
SVHC | No SVHC (07-Jul-2017) |
CCT | 10000K |
Colour Rendering Index | 70 |
Colour Temperature Max | 10000K |
Colour Temperature Min | 4500K |
Colour Temperature Typ | 5650K |
Forward Current If | 1A |
Forward Current If Max | 1A |
Forward Voltage @ Test | 3.1V |
Forward Voltage VF Max | 3.1V |
LED Colour | Cool White |
LED Mounting | SMD |
Luminous Flux | 225lm |
Luminous Flux @ Max | 320lm |
Luminous Flux Min | 200lm |
Luminous Flux Typ | 225lm |
No. of Pins | 3Pins |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +135°C |
Power @ Test | 3.1W |
LED, REBEL, ES, HIGH POWER | Farnell |
Led, Cool White, Luxeon Rebel Es, 135Lm | Newark Electronics |
LED Uni-Color White 320lm 5650K Chip LED 3-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LXML-PWC2?
Additional datasheets, footprints and schematics for LXML-PWC2 are listed on our Part Details page. You can also find images and similar parts to LXML-PWC2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXML-PWC2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXML-PWC2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXML-PWC2 fall under?
The LXML-PWC2 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXML-PWC2 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXML-PWC2 you can contact the distributor directly for product support, shipping queries etc.
Is the LXML-PWC2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXML-PWC2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for LXML-PWC2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXML-PWC2 often in real-time on the comparison pages.
What if I can't find stock of LXML-PWC2?
You can fill out our help required form which you can use to request a quote for LXML-PWC2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.