Status: | Unknown |
---|---|
Series: | LUXEON Rebel Series |
RoHS: | Unknown |
COB Colour | Cool White |
---|---|
Color Rendering Index Max | 70 |
Power Rating | - |
Luminous Flux @ Test | 50lm |
Forward Current @ Test | 350mA |
Viewing Angle | 120° |
Forward Voltage VF Typ | 3.2V |
Nominal CCT (K) | 6500 K |
COB Length | 4.61mm |
COB Width | 3.17mm |
Opto Case Style | 1812 |
Lumens / Watt @ Current Test | - |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Dome |
Height | 2.1mm |
Product Range | LUXEON Rebel Series |
SVHC | No SVHC (07-Jul-2017) |
Beam Pattern | Lambertian |
CCT | 10000K |
Colour Temperature Max | 10000K |
Colour Temperature Min | 4500K |
Colour Temperature Typ | 6500K |
Current If @ Vf | 350mA |
Current If Luminous Intensity | 350mA |
External Depth | 2.1mm |
External Length / Height | 4.61mm |
External Width | 3.17mm |
Forward Current If | 350mA |
Forward Current If Max | 1A |
Forward Voltage @ Test | 3.2V |
Forward Voltage VF Max | 3.99V |
LED Colour | Cool White |
LED Mounting | SMD |
Luminous Flux | 95lm |
Luminous Flux Min | 50lm |
Luminous Flux Typ | 95lm |
Luminous Intensity Typ | 95lm |
No. of Pins | 3Pins |
Power @ Test | 1.1W |
LED, LUXEON, REBEL, COOL WHITE, 50LM | element14 |
Where can I find additional details, specifications and documents for a LXML-PWC1-0050?
Additional datasheets, footprints and schematics for LXML-PWC1-0050 are listed on our Part Details page. You can also find images and similar parts to LXML-PWC1-0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXML-PWC1-0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXML-PWC1-0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXML-PWC1-0050 fall under?
The LXML-PWC1-0050 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXML-PWC1-0050 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXML-PWC1-0050 you can contact the distributor directly for product support, shipping queries etc.
Is the LXML-PWC1-0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXML-PWC1-0050 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LXML-PWC1-0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXML-PWC1-0050 often in real-time on the comparison pages.
What if I can't find stock of LXML-PWC1-0050?
You can fill out our help required form which you can use to request a quote for LXML-PWC1-0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.