Status: | Unknown |
---|---|
Series: | LUXEON Series |
RoHS: | Unknown |
COB Colour | Red |
---|---|
Color Rendering Index Max | - |
Power Rating | 53mW |
Luminous Flux @ Test | 50lm |
Forward Current @ Test | 350mA |
Viewing Angle | 125° |
Forward Voltage VF Typ | 2.1V |
Nominal CCT (K) | - |
COB Length | 4.61mm |
COB Width | 3.17mm |
Opto Case Style | 1812 |
Lumens / Watt @ Current Test | 75lm/W |
Light Emitting Surface | - |
Lens Type | Power LED Lens |
Lens Shape | Dome |
Height | 2.1mm |
Product Range | LUXEON Series |
SVHC | No SVHC (07-Jul-2017) |
Forward Current If Max | 700mA |
Forward Voltage | 2.9V |
Forward Voltage @ Test | 2.9V |
LED Colour | Red |
LED Mounting | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +120°C |
Power @ Test | 1W |
Wavelength Typ | 627nm |
LXM2-PD01-0050,LUXEON Rebel Series Red High-Power LED,627 nm 3-Pin, Round Lens | Lumileds LXM2-PD01-0050 | RS Americas |
LED Uni-Color Red 53lm Chip LED 3-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LXM2-PD01-0050?
Additional datasheets, footprints and schematics for LXM2-PD01-0050 are listed on our Part Details page. You can also find images and similar parts to LXM2-PD01-0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXM2-PD01-0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXM2-PD01-0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXM2-PD01-0050 fall under?
The LXM2-PD01-0050 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXM2-PD01-0050 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXM2-PD01-0050 you can contact the distributor directly for product support, shipping queries etc.
Is the LXM2-PD01-0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXM2-PD01-0050 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Avnet Silica have stock available or on a lead time for LXM2-PD01-0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXM2-PD01-0050 often in real-time on the comparison pages.
What if I can't find stock of LXM2-PD01-0050?
You can fill out our help required form which you can use to request a quote for LXM2-PD01-0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.