Status: | Unknown |
---|---|
Series: | LUXEON K Series |
RoHS: | Unknown |
Prices starting from US$39.20
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$39.20
|
4
in stock
|
Buy Now |
COB Colour | Neutral White |
---|---|
Color Rendering Index Max | 80 |
Power Rating | - |
Luminous Flux @ Test | 4529lm |
Forward Current @ Test | 700mA |
Viewing Angle | 100° |
Forward Voltage VF Typ | 66V |
Nominal CCT (K) | 4000 K |
COB Length | 30.25mm |
COB Width | 30.15mm |
Opto Case Style | - |
Lumens / Watt @ Current Test | 98lm/W |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Dome |
Height | 3.62mm |
Product Range | LUXEON K Series |
SVHC | No SVHC (07-Jul-2017) |
CCT | 4000K |
Forward Current If Max | 1.05A |
Forward Voltage @ Test | 63V |
LED Colour | Neutral White |
LED Mounting | Screw |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Power @ Test | 22.1W |
LXK8-PW40-0024, LUXEON K LED Linear Array, 24 White LEDs (4000K) | Lumileds LXK8-PW40-0024 | RS Americas |
Where can I find additional details, specifications and documents for a LXK8-PW40-0024?
Additional datasheets, footprints and schematics for LXK8-PW40-0024 are listed on our Part Details page. You can also find images and similar parts to LXK8-PW40-0024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXK8-PW40-0024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXK8-PW40-0024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXK8-PW40-0024 fall under?
The LXK8-PW40-0024 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXK8-PW40-0024 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXK8-PW40-0024 you can contact the distributor directly for product support, shipping queries etc.
Is the LXK8-PW40-0024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXK8-PW40-0024 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for LXK8-PW40-0024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXK8-PW40-0024 often in real-time on the comparison pages.
What if I can't find stock of LXK8-PW40-0024?
You can fill out our help required form which you can use to request a quote for LXK8-PW40-0024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.