Status: | Unknown |
---|---|
Series: | LUXEON K Series |
RoHS: | Unknown |
Prices starting from US$23.54
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$23.54
|
-
|
Buy Now |
COB Colour | Warm White |
---|---|
Color Rendering Index Max | 80 |
Power Rating | - |
Luminous Flux @ Test | 1395lm |
Forward Current @ Test | 350mA |
Viewing Angle | 100° |
Forward Voltage VF Typ | 42V |
Nominal CCT (K) | 2700 K |
COB Length | 24.45mm |
COB Width | 24.35mm |
Opto Case Style | - |
Lumens / Watt @ Current Test | - |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Dome |
Height | 3.62mm |
Product Range | LUXEON K Series |
SVHC | No SVHC (07-Jul-2017) |
CCT | 2700K |
Forward Current If Max | 1.05A |
Forward Voltage @ Test | 42V |
LED Colour | Warm White |
LED Mounting | Screw |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Power @ Test | 14.7W |
LXK8-PW27-0016, LUXEON K LED Linear Array, 16 White LEDs (2700K) | Lumileds LXK8-PW27-0016 | RS Americas |
Where can I find additional details, specifications and documents for a LXK8-PW27-0016.?
Additional datasheets, footprints and schematics for LXK8-PW27-0016. are listed on our Part Details page. You can also find images and similar parts to LXK8-PW27-0016. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXK8-PW27-0016. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXK8-PW27-0016. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXK8-PW27-0016. fall under?
The LXK8-PW27-0016. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXK8-PW27-0016. when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXK8-PW27-0016. you can contact the distributor directly for product support, shipping queries etc.
Is the LXK8-PW27-0016. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXK8-PW27-0016. have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for LXK8-PW27-0016..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXK8-PW27-0016. often in real-time on the comparison pages.
What if I can't find stock of LXK8-PW27-0016.?
You can fill out our help required form which you can use to request a quote for LXK8-PW27-0016. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.