Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Cool White |
Viewing Angle | 120° |
Luminous Flux @ Test | 80lm |
CCT | 10000K |
Forward Current If Max | 1A |
Forward Voltage @ Test | 3.9V |
Forward Current @ Test | 1A |
Power Dissipation Pd | - |
SVHC | No SVHC (07-Jul-2017) |
Beam Pattern | Lambertian |
Bulb Size | 5.8mm |
Colour Temperature Typ | 5500K |
Forward Current If | 1A |
Forward Current If(AV) | 1000mA |
Forward Voltage | 4.47V |
Forward Voltage VF Max | 4.47V |
LED / Lamp Size | 5.8mm |
LED Mounting | SMD |
Luminous Flux | 65lm |
Luminous Flux @ Max | 80lm |
Luminous Flux Min | 60lm |
Luminous Flux Typ | 65lm |
No. of Pins | 2Pins |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +120°C |
Peak Forward Current | 1000mA |
Power @ Test | 3.9W |
Storage Temperature Max | 120°C |
Storage Temperature Min | -40°C |
Viewing Angle Y Axis | 120° |
Voltage Vf Min | 3.03V |
Voltage Vf Typ | 3.7V |
LED, LUXEON III, EMIT, LAMB, WHITE | element14 |
Where can I find additional details, specifications and documents for a LXHL-PW09?
Additional datasheets, footprints and schematics for LXHL-PW09 are listed on our Part Details page. You can also find images and similar parts to LXHL-PW09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXHL-PW09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXHL-PW09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXHL-PW09 fall under?
The LXHL-PW09 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXHL-PW09 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXHL-PW09 you can contact the distributor directly for product support, shipping queries etc.
Is the LXHL-PW09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXHL-PW09 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LXHL-PW09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXHL-PW09 often in real-time on the comparison pages.
What if I can't find stock of LXHL-PW09?
You can fill out our help required form which you can use to request a quote for LXHL-PW09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.