Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Warm White |
Viewing Angle | 110° |
Luminous Flux @ Test | 20lm |
CCT | 3800K |
Forward Current If Max | 350mA |
Forward Voltage @ Test | 3.42V |
Forward Current @ Test | 350mA |
Power Dissipation Pd | - |
SVHC | No SVHC (07-Jul-2017) |
Beam Pattern | Batwing |
Colour Temperature Max | 3800K |
Colour Temperature Min | 2850K |
Colour Temperature Typ | 3300K |
Current Rating | 350mA |
External Depth | 19.9mm |
External Length / Height | 6.4mm |
External Width | 19mm |
Forward Current If | 350mA |
Forward Current If(AV) | 350mA |
Forward Voltage VF Max | 3.99V |
LED Mounting | SMD |
Luminous Flux | 20lm |
Luminous Flux @ Max | 20lm |
Luminous Flux Min | 30.6lm |
Luminous Flux Typ | 45lm |
No. of Pins | 2Pins |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Peak Forward Current | 500mA |
Power @ Test | 1.2W |
Storage Temperature Max | +120°C |
Storage Temperature Min | -40°C |
Voltage Vf Min | 2.79V |
Voltage Vf Typ | 3.42V |
LED, LUXEON, STAR, HEX, BAT, WM, WHITE | element14 |
Where can I find additional details, specifications and documents for a LXHL-MWGC?
Additional datasheets, footprints and schematics for LXHL-MWGC are listed on our Part Details page. You can also find images and similar parts to LXHL-MWGC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXHL-MWGC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXHL-MWGC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXHL-MWGC fall under?
The LXHL-MWGC is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXHL-MWGC when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXHL-MWGC you can contact the distributor directly for product support, shipping queries etc.
Is the LXHL-MWGC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXHL-MWGC have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LXHL-MWGC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXHL-MWGC often in real-time on the comparison pages.
What if I can't find stock of LXHL-MWGC?
You can fill out our help required form which you can use to request a quote for LXHL-MWGC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.