Status: | Unknown |
---|---|
Series: | LUXEON A Series |
RoHS: | Unknown |
COB Colour | Cool White |
---|---|
Color Rendering Index Max | 80 |
Power Rating | - |
Luminous Flux @ Test | 190lm |
Forward Current @ Test | 700mA |
Viewing Angle | 120° |
Forward Voltage VF Typ | 2.81V |
Nominal CCT (K) | 5000 K |
COB Length | 4.49mm |
COB Width | 3.05mm |
Opto Case Style | 1812 |
Lumens / Watt @ Current Test | 97lm/W |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Dome |
Height | 1.98mm |
Product Range | LUXEON A Series |
SVHC | No SVHC (07-Jul-2017) |
CCT | 5000K |
Forward Current If Max | 1A |
Forward Voltage @ Test | 2.81V |
LED Colour | Cool White |
LED Mounting | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +135°C |
Power @ Test | 2W |
Led, Luxeon, Rebel, 5000K, Cct | Newark Electronics |
LED, LUXEON, REBEL, 5000K, CCT | Farnell |
Where can I find additional details, specifications and documents for a LXH8-PW50?
Additional datasheets, footprints and schematics for LXH8-PW50 are listed on our Part Details page. You can also find images and similar parts to LXH8-PW50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXH8-PW50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXH8-PW50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXH8-PW50 fall under?
The LXH8-PW50 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXH8-PW50 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXH8-PW50 you can contact the distributor directly for product support, shipping queries etc.
Is the LXH8-PW50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXH8-PW50 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for LXH8-PW50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXH8-PW50 often in real-time on the comparison pages.
What if I can't find stock of LXH8-PW50?
You can fill out our help required form which you can use to request a quote for LXH8-PW50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.