Status: | Unknown |
---|---|
Series: | LUXEON T Series |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
No stock
|
Buy Now |
COB Colour | Warm White |
---|---|
Color Rendering Index Max | 80 |
Power Rating | - |
Luminous Flux @ Test | 186lm |
Forward Current @ Test | 700mA |
Viewing Angle | 120° |
Forward Voltage VF Typ | 2.8V |
Nominal CCT (K) | 2700 K |
COB Length | 3.7mm |
COB Width | 3.7mm |
Opto Case Style | 1515 |
Lumens / Watt @ Current Test | 95lm/W |
Light Emitting Surface | - |
Lens Type | - |
Lens Shape | Dome |
Height | 2.02mm |
Product Range | LUXEON T Series |
SVHC | No SVHC (07-Jul-2017) |
CCT | 2700K |
Forward Current If Max | 1.05A |
Forward Voltage @ Test | 2.8V |
LED Colour | White |
LED Mounting | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Power @ Test | 2W |
LED, LUXEON T, 180LM, 2700K | Farnell |
Where can I find additional details, specifications and documents for a LXH8-FW27-3?
Additional datasheets, footprints and schematics for LXH8-FW27-3 are listed on our Part Details page. You can also find images and similar parts to LXH8-FW27-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXH8-FW27-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXH8-FW27-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXH8-FW27-3 fall under?
The LXH8-FW27-3 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXH8-FW27-3 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXH8-FW27-3 you can contact the distributor directly for product support, shipping queries etc.
Is the LXH8-FW27-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXH8-FW27-3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LXH8-FW27-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXH8-FW27-3 often in real-time on the comparison pages.
What if I can't find stock of LXH8-FW27-3?
You can fill out our help required form which you can use to request a quote for LXH8-FW27-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.