Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now |
LED Colour | Warm White |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Forward Current If | - |
Forward Voltage | - |
Luminous Intensity | - |
Viewing Angle | - |
Lens Shape | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
CCT | 3000K |
Forward Current @ Test | 20mA |
Forward Current If Max | 30mA |
Forward Voltage @ Test | 53V |
Luminous Flux @ Test | 67lm |
No. of Pins | 3Pins |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Power @ Test | 1.1W |
Power Dissipation Pd | 1W |
Where can I find additional details, specifications and documents for a LXAC-PW30?
Additional datasheets, footprints and schematics for LXAC-PW30 are listed on our Part Details page. You can also find images and similar parts to LXAC-PW30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXAC-PW30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXAC-PW30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXAC-PW30 fall under?
The LXAC-PW30 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXAC-PW30 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXAC-PW30 you can contact the distributor directly for product support, shipping queries etc.
Is the LXAC-PW30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXAC-PW30 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LXAC-PW30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXAC-PW30 often in real-time on the comparison pages.
What if I can't find stock of LXAC-PW30?
You can fill out our help required form which you can use to request a quote for LXAC-PW30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.