Status: | Unknown |
---|---|
Series: | LUXEON R Series |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.51
|
No stock
|
Buy Now |
Product Range | LUXEON R Series |
---|---|
LED Colour | Neutral White |
Viewing Angle | 120° |
Luminous Flux @ Test | 215lm |
CCT | 4000K |
Forward Current If Max | 1A |
Forward Voltage @ Test | 2.81V |
Forward Current @ Test | 700mA |
Power Dissipation Pd | - |
SVHC | No SVHC (07-Jul-2017) |
LED Mounting | SMD |
No. of Pins | 3Pins |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +135°C |
Power @ Test | 2W |
Where can I find additional details, specifications and documents for a LXA7-PW40?
Additional datasheets, footprints and schematics for LXA7-PW40 are listed on our Part Details page. You can also find images and similar parts to LXA7-PW40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LXA7-PW40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LXA7-PW40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LXA7-PW40 fall under?
The LXA7-PW40 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to LXA7-PW40 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LXA7-PW40 you can contact the distributor directly for product support, shipping queries etc.
Is the LXA7-PW40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LXA7-PW40 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LXA7-PW40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LXA7-PW40 often in real-time on the comparison pages.
What if I can't find stock of LXA7-PW40?
You can fill out our help required form which you can use to request a quote for LXA7-PW40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.