Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
---|---|
Sensing Range | 10 ± 3 mm 0.394 ± 0.118 in |
Spot Size | 1 x 5 mm 0.039 x 0.197 in (at 10 mm 0.394 in setting distance) |
Supply Voltage | 12 to 24 V DC ± 10 % Ripple P-P 10 % or less |
Current Consumption | Normal mode: 750 mW or less(Current consumption 30 mA or less at 24 V supply voltage) ECO mode: 600 mW or less(Current consumption 25 mA or less at 24 V supply voltage) |
Output 1 (OUT) | PNP open-collector transistor - Maximum source current: 50 mA - Applied voltage: 30 V DC or less (between output and +V) - Residual voltage: 1.5 V or less (at 50 mA source current) |
Output 1: Short-Circuit Protection | Incorporated |
Output 1: Output Operation | Mark mode: Light-ON / Dark-ON (Auto-setting on teaching) Color mode: Consistent-ON / Inconsistent-ON (Setting on teaching) |
Output 2 (OUT) | PNP open-collector transistor - Maximum source current: 50 mA - Applied voltage: 30 V DC or less (between output and +V) - Residual voltage: 1.5 V or less (at 50 mA source current) |
Output 2: Short-Circuit Protection | Incorporated |
Output 2: Output Operation | Inverted operation of the output 1 |
Response Time | Mark mode: 45 micro s or less Color mode: 150 micro s or less |
Teaching Input | PNP non-contact input - Signal condition: High... +4 V to +V (sink current: 3 mA or less), Low... 0 to +0.6 V, or open - Input impedance: 10 kOhm approx. |
Digital Display | 4-digit red LED display |
Sensitivity Setting | Mark mode: 2-level teaching / Full-auto teaching Color mode: 1-level teaching |
Fine Sensitivity Adjustment Function | Incorporated |
Timer Function | Incorporated with variable ON-delay / OFF-delay timer, switchable either effective or ineffective (Timer period: 1 to 500 ms, 9 levels variable) |
Protection | IP67 (IEC) |
Ambient Temperature | -10 to +55 ℃ +14 to +131 ℉ (No dew condensation or icing allowed), Storage: -20 to +70 ℃ -4 to +158 ℉ |
Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Ambient Illuminance | Incandescent light: 3,000 lx or less at the light-receiving face |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Vibration Resistance | 10 to 500 Hz frequency, 3.0 mm 0.118 in double amplitude (max. 20 G) in X, Y and Z directions for two hours each |
Shock Resistance | 500 m/s2 acceleration (50 G approx.) in X, Y and Z directionsthree times each |
Emitting Element | Combined Red / Green / Blue LEDs (Peak emission wavelength: 640 nm 0.025 mil / 525 nm 0.021 mil / 470 nm 0.019 mil ) |
Material | Enclosure: PBT Display cover: Polycarbonate Operation buttons: Silicone rubber Lens: Glass Lens holder: Aluminum |
Cable | 0.34 mm2 5-core cabtyre cable, 2 m 6.562 ft long |
Cable Extension | Extension up to total 100 m 328.084 ft is possible with 0.3 mm2, or more, cable. |
Weight (Typ.) | Net weight: 120 g approx Gross weight: 180 g approx |
Accessory | M4 (length 30 mm 1.181 in ) screw with washers: 2 pcs. |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 13 |
Master Electronics United States Tel. 1-888-473-5297 | 4 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 3 |
Photo Sensor, 10Mm, Reflective, 24V Rohs Compliant: Yes |Panasonic LX-101-P | Newark Electronics |
PHOTO SENSOR, 10MM, REFLECTIVE, 24V | element14 |
Sensor: mark | Transfer Multisort Elektronik |
Sensor, Digital Mark, PNP Output, Cable | Panasonic Industrial Automation LX-101-P | RS Americas |
Where can I find additional details, specifications and documents for a LX-101-P?
Additional datasheets, footprints and schematics for LX-101-P are listed on our Part Details page. You can also find images and similar parts to LX-101-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LX-101-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LX-101-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LX-101-P fall under?
The LX-101-P is listed under Industrial Automation > Industrial Sensors > Photoelectric Sensors / Laser Sensors > Digital Mark Sensor LX-100.
Can I view similar or alternative parts?
You can view similar parts to LX-101-P when available in the Digital Mark Sensor LX-100 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LX-101-P you can contact the distributor directly for product support, shipping queries etc.
Is the LX-101-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LX-101-P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for LX-101-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LX-101-P often in real-time on the comparison pages.
What if I can't find stock of LX-101-P?
You can fill out our help required form which you can use to request a quote for LX-101-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.