Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Solder |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 100mA |
Contact Voltage AC Max | 125V |
For Use With | Idec LW Series Oiltight Switches and Pilot Devices |
Contact Voltage DC Max | 30V |
RoHS Compliant | Yes |
Contact Block | IDEC Corporation LW-C10 | RS Americas |
Contact Block, Spdt, 100Ma, Solder Lug | Newark Electronics |
Switch Contact Blocks / Switch Kits Contact Block | Sager |
Where can I find additional details, specifications and documents for a LW-C10?
Additional datasheets, footprints and schematics for LW-C10 are listed on our Part Details page. You can also find images and similar parts to LW-C10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LW-C10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LW-C10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LW-C10 fall under?
The LW-C10 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to LW-C10 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LW-C10 you can contact the distributor directly for product support, shipping queries etc.
Is the LW-C10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LW-C10 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for LW-C10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LW-C10 often in real-time on the comparison pages.
What if I can't find stock of LW-C10?
You can fill out our help required form which you can use to request a quote for LW-C10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.