Status: | Unknown |
---|---|
Series: | INSTALITE LWB-10X Series |
RoHS: | Compliant |
Prices starting from US$1,618.98
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,618.98
|
No stock
|
Buy Now |
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Copper, Nickel Plated |
Internal Diameter | 6mm |
Length - Metric | 50m |
Length - Imperial | 164ft |
Product Range | INSTALITE LWB-10X Series |
RoHS Compliant | Yes |
Braided Sleeve, 6Mm, Tin Plated | Newark Electronics |
Where can I find additional details, specifications and documents for a LWB-103-6.0(50)?
Additional datasheets, footprints and schematics for LWB-103-6.0(50) are listed on our Part Details page. You can also find images and similar parts to LWB-103-6.0(50) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LWB-103-6.0(50) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LWB-103-6.0(50) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LWB-103-6.0(50) fall under?
The LWB-103-6.0(50) is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to LWB-103-6.0(50) when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LWB-103-6.0(50) you can contact the distributor directly for product support, shipping queries etc.
Is the LWB-103-6.0(50) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LWB-103-6.0(50) have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LWB-103-6.0(50).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LWB-103-6.0(50) often in real-time on the comparison pages.
What if I can't find stock of LWB-103-6.0(50)?
You can fill out our help required form which you can use to request a quote for LWB-103-6.0(50) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.