LVR03R2000FE12 Resistors by Vishay Intertechnology

WIREWOUND RESISTOR 0.2 OHM 3W ±1%

Status: Unknown
Series: LVR03 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.51

Distributor Stock
Logo for Farnell
Farnell
from US$2.51
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.53
-
Buy Now
Logo for element14
element14
from US$2.61
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.2ohm
Product Range LVR03 Series
Power Rating 3W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Type Wirewound
No. of Pins 2Pins

Alternative Descriptions

Resistor | RS Americas
WIREWOUND RESISTOR, 0.2 OHM, 3W, ±1% | element14
Wirewound Resistor, 0.2 Ohm, 3W, ±1% | Newark Electronics
Resistor, 200 Milliohms, � 1%, 3 W, Axial Leaded, Wirewound, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LVR03R2000FE12?

Additional datasheets, footprints and schematics for LVR03R2000FE12 are listed on our Part Details page. You can also find images and similar parts to LVR03R2000FE12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LVR03R2000FE12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVR03R2000FE12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LVR03R2000FE12 fall under?

The LVR03R2000FE12 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LVR03R2000FE12 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LVR03R2000FE12 you can contact the distributor directly for product support, shipping queries etc.

Is the LVR03R2000FE12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LVR03R2000FE12 have stock available?

Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for LVR03R2000FE12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LVR03R2000FE12 often in real-time on the comparison pages.

What if I can't find stock of LVR03R2000FE12?

You can fill out our help required form which you can use to request a quote for LVR03R2000FE12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay