Status: | Unknown |
---|---|
Series: | LVR Series |
RoHS: | Unknown |
Resistance | 0.015ohm |
---|---|
Product Range | LVR Series |
Power Rating | 3W |
Resistor Element Material | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 350ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 5.21mm |
Body Length | 14.22mm |
Insulation Resistance | 10000Mohm |
Lead Diameter | 0.813mm |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 1000ppm/°C |
Temperature Coeff. - | 1000ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating | 210mV |
Weight | 2g |
Resistor, 15 Milliohms, � 1%, 3 W, Axial Leaded, Wirewound, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a LVR03R0150FE70?
Additional datasheets, footprints and schematics for LVR03R0150FE70 are listed on our Part Details page. You can also find images and similar parts to LVR03R0150FE70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LVR03R0150FE70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVR03R0150FE70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LVR03R0150FE70 fall under?
The LVR03R0150FE70 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LVR03R0150FE70 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LVR03R0150FE70 you can contact the distributor directly for product support, shipping queries etc.
Is the LVR03R0150FE70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LVR03R0150FE70 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for LVR03R0150FE70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LVR03R0150FE70 often in real-time on the comparison pages.
What if I can't find stock of LVR03R0150FE70?
You can fill out our help required form which you can use to request a quote for LVR03R0150FE70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.