LVR01R0100FE70 Resistors by Vishay Intertechnology

RESISTOR PRECISION 0.01 OHM 1%

Status: Unknown
Series: LVR01 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for Farnell
Farnell
from US$0.91
No stock
Buy Now
Logo for element14
element14
from US$2.25
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.01ohm
Product Range LVR01 Series
Power Rating 1W
Resistor Element Material Wirewound
Resistor Case Style Axial Leaded
Resistance Tolerance ± 1%
Temperature Coefficient ± 1000ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Body Diameter 2.92mm
Body Length 10.85mm
Insulation Resistance 10000Mohm
Lead Diameter 0.508mm
No. of Pins 2Pins
Operating Temperature Max 175°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +175°C
Resistor Mounting Through Hole
Temperature Coeff. + 1000ppm/°C
Temperature Coeff. - 1000ppm/°C
Tolerance + 1%
Tolerance - 1%
Voltage Rating 100mV
Weight 2g

Alternative Descriptions

RESISTOR, PRECISION, 0.01 OHM 1% | Farnell
Wirewound Resistor, 0.01 Ohm, 1W, 1% | Newark Electronics
Resistor, 10 Milliohms, � 1%, 1 W, Axial Leaded, Wirewound, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LVR01R0100FE70?

Additional datasheets, footprints and schematics for LVR01R0100FE70 are listed on our Part Details page. You can also find images and similar parts to LVR01R0100FE70 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LVR01R0100FE70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVR01R0100FE70 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LVR01R0100FE70 fall under?

The LVR01R0100FE70 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LVR01R0100FE70 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LVR01R0100FE70 you can contact the distributor directly for product support, shipping queries etc.

Is the LVR01R0100FE70 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LVR01R0100FE70 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for LVR01R0100FE70.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LVR01R0100FE70 often in real-time on the comparison pages.

What if I can't find stock of LVR01R0100FE70?

You can fill out our help required form which you can use to request a quote for LVR01R0100FE70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay