Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 80A |
Operating Voltage Max | 75VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 3VDC |
Control Voltage Min | 24VDC |
Control Voltage Max | 25VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Current Typ | 12mA |
Control Voltage DC Max | 25VDC |
Control Voltage DC Min | 24VDC |
Control Voltage Range | 24V DC to 25V DC |
Control Voltage Type | DC |
Isolation Voltage | 2.5kV |
Operating Voltage Range | 3V DC to 75V DC |
Surge Current | 220A |
Low Voltage Disconnect Ssr, Panel Mount, 75Vdc/80 |Sensata/crydom LVD75E80 | Newark Electronics |
Relay | RS Americas |
LOW VOLTAGE DISCONNECT SSR PM | TTI Europe |
Solid State Relays - Industrial Mount 48V/80A 25.0/24.5V Ctrl LVD | Sager |
SSR, 48V/80A, 25/24.5VCTRL, LVD | Farnell |
Where can I find additional details, specifications and documents for a LVD75E80?
Additional datasheets, footprints and schematics for LVD75E80 are listed on our Part Details page. You can also find images and similar parts to LVD75E80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LVD75E80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVD75E80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LVD75E80 fall under?
The LVD75E80 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LVD75E80 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LVD75E80 you can contact the distributor directly for product support, shipping queries etc.
Is the LVD75E80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LVD75E80 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for LVD75E80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LVD75E80 often in real-time on the comparison pages.
What if I can't find stock of LVD75E80?
You can fill out our help required form which you can use to request a quote for LVD75E80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.