Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$36.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.34
|
No stock
|
Buy Now | |
Heilind Electronics
from US$164.77
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$164.77
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$242.67
|
-
|
Buy Now | |
RS Americas
from US$165.28
|
-
|
Buy Now | |
TTI Europe
from US$99.62
|
-
|
Buy Now | |
Sager
from US$134.01
|
-
|
Buy Now |
Load Current | 60A |
---|---|
Operating Voltage Max | 75VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 3VDC |
RoHS Compliant | Yes |
LOW VOLTAGE DISCONNECT SSR, PA NEL MOUNT, 75VDC/60A, 12.0/11. | Heilind Electronics |
Solid State Relay, 60A, 11.5V-12V, Panel | Newark Electronics |
Relay | RS Americas |
LOW VOLTAGE DISCONNECT SSR PM | TTI Europe |
Solid State Relays - Industrial Mount 48V/60A 12.0/11.5V Ctrl LVD | Sager |
SSR, 48V/60A, 12/11.5VCTRL, LVD | Farnell |
Where can I find additional details, specifications and documents for a LVD75B60?
Additional datasheets, footprints and schematics for LVD75B60 are listed on our Part Details page. You can also find images and similar parts to LVD75B60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LVD75B60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVD75B60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LVD75B60 fall under?
The LVD75B60 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to LVD75B60 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LVD75B60 you can contact the distributor directly for product support, shipping queries etc.
Is the LVD75B60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LVD75B60 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for LVD75B60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LVD75B60 often in real-time on the comparison pages.
What if I can't find stock of LVD75B60?
You can fill out our help required form which you can use to request a quote for LVD75B60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.