Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$155.53
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$134.20
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$154.00
|
21
in stock
|
Buy Now | |
RS Americas
from US$165.28
|
-
|
Buy Now | |
TTI Europe
from US$99.49
|
-
|
Buy Now | |
Sager
from US$134.01
|
-
|
Buy Now |
Low Voltage Disconnect Ssr, Panel Mount, 75Vdc/60 |Sensata/crydom LVD75A60 | Newark Electronics |
Low Voltage Disconnect SSR Panel Mount 75VDC/60 | Rapid Electronics |
Relay | RS Americas |
LOW VOLTAGE DISCONNECT SSR PM | TTI Europe |
Solid State Relays - Industrial Mount 48V/60A 11.5/11.0V Ctrl LVD | Sager |
SSR, 48V/60A, 11.5/11VCTRL, LVD | Farnell |
Where can I find additional details, specifications and documents for a LVD75A60?
Additional datasheets, footprints and schematics for LVD75A60 are listed on our Part Details page. You can also find images and similar parts to LVD75A60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LVD75A60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVD75A60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LVD75A60 fall under?
The LVD75A60 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to LVD75A60 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LVD75A60 you can contact the distributor directly for product support, shipping queries etc.
Is the LVD75A60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LVD75A60 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for LVD75A60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LVD75A60 often in real-time on the comparison pages.
What if I can't find stock of LVD75A60?
You can fill out our help required form which you can use to request a quote for LVD75A60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.