Status: | Unknown |
---|---|
Series: | LVC Series |
RoHS: | Unknown |
Resistance | 1ohm |
---|---|
Power Rating | 125mW |
Resistor Case Style | 0805 ^2012 Metric] |
Resistance Tolerance | 1% |
Product Range | LVC Series |
Packaging | Cut Tape |
Resistor Element Type | Thin Film |
RESISTOR, CURRENT SENSE, 1OHM, 125mW, 1% | element14 |
Current Sense Resistor, 1 Ohm, 125Mw, 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a LVC0805LF-1R00-F?
Additional datasheets, footprints and schematics for LVC0805LF-1R00-F are listed on our Part Details page. You can also find images and similar parts to LVC0805LF-1R00-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LVC0805LF-1R00-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVC0805LF-1R00-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LVC0805LF-1R00-F fall under?
The LVC0805LF-1R00-F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LVC0805LF-1R00-F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LVC0805LF-1R00-F you can contact the distributor directly for product support, shipping queries etc.
Is the LVC0805LF-1R00-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LVC0805LF-1R00-F have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LVC0805LF-1R00-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LVC0805LF-1R00-F often in real-time on the comparison pages.
What if I can't find stock of LVC0805LF-1R00-F?
You can fill out our help required form which you can use to request a quote for LVC0805LF-1R00-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.