Status: | Unknown |
---|---|
Series: | LVC Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Resistance | 0.2ohm |
---|---|
Product Range | LVC Series |
Resistor Case Style | 0402 [1005 Metric] |
Power Rating | 62.5mW |
Resistance Tolerance | ± 1% |
Resistor Element Type | Thin Film |
RoHS Compliant | Yes |
Current Sense Resistor, 0.2 Ohm, 62.5Mw, 1%, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a LVC0402LF-R200-F?
Additional datasheets, footprints and schematics for LVC0402LF-R200-F are listed on our Part Details page. You can also find images and similar parts to LVC0402LF-R200-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LVC0402LF-R200-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LVC0402LF-R200-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LVC0402LF-R200-F fall under?
The LVC0402LF-R200-F is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to LVC0402LF-R200-F when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LVC0402LF-R200-F you can contact the distributor directly for product support, shipping queries etc.
Is the LVC0402LF-R200-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LVC0402LF-R200-F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LVC0402LF-R200-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LVC0402LF-R200-F often in real-time on the comparison pages.
What if I can't find stock of LVC0402LF-R200-F?
You can fill out our help required form which you can use to request a quote for LVC0402LF-R200-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.