Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | 42V |
Output Current Max | 20mA |
Switching Frequency | 600kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | UDFN |
No. of Pins | 6Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dimming Control Type | PWM |
Output Current | 20mA |
Output Voltage | 40V |
LED DRIVE, DC/DC, BOOST, 600KHZ, UDFN-EP | Farnell |
Led Driver, Pwm, 600Khz, Udfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a LV52205MUTBG?
Additional datasheets, footprints and schematics for LV52205MUTBG are listed on our Part Details page. You can also find images and similar parts to LV52205MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LV52205MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LV52205MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LV52205MUTBG fall under?
The LV52205MUTBG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LV52205MUTBG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LV52205MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the LV52205MUTBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LV52205MUTBG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LV52205MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LV52205MUTBG often in real-time on the comparison pages.
What if I can't find stock of LV52205MUTBG?
You can fill out our help required form which you can use to request a quote for LV52205MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.