Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 230VAC |
No. of Phases | - |
Power Rating | 400VA |
Current Rating | 2A |
Product Range | - |
Accessory Type | Function Module |
For Use With | Starters Controllers |
Supply Voltage Range | 24V DC 230V AC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | TeSys U Starter Controller |
---|---|
Accessory Type | Thermal Overload Alarm Module |
Product Range | - |
Current Rating | 1.3A |
Voltage Rating VAC | 250V |
TeSys 400 VA, 50 W Expansion Module, 230 VAC, 24 VDC | Schneider Electric LUFW10 | RS Americas |
Thermal overload alarm for motor starter | RS |
Thermal Overload Alarm Mod, Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a LUFW10?
Additional datasheets, footprints and schematics for LUFW10 are listed on our Part Details page. You can also find images and similar parts to LUFW10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUFW10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUFW10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUFW10 fall under?
The LUFW10 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUFW10 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUFW10 you can contact the distributor directly for product support, shipping queries etc.
Is the LUFW10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUFW10 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LUFW10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUFW10 often in real-time on the comparison pages.
What if I can't find stock of LUFW10?
You can fill out our help required form which you can use to request a quote for LUFW10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.