Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 24V |
No. of Phases | - |
Power Rating | - |
Current Rating | 4.2A |
Product Range | - |
Accessory Type | Function Module |
For Use With | Starters Controllers |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Motor Load Indication Module |
---|---|
Product Range | - |
Motor load module-3phase starter,4-20mA | RS |
Module, Motor Load, 4-20Ma | Newark Electronics |
Motor load module-3phase starter, 4-20mA | Schneider Electric LUFV2 | RS Americas |
MODULE, MOTOR LOAD, 4-20MA | Farnell |
Where can I find additional details, specifications and documents for a LUFV2?
Additional datasheets, footprints and schematics for LUFV2 are listed on our Part Details page. You can also find images and similar parts to LUFV2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUFV2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUFV2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUFV2 fall under?
The LUFV2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUFV2 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUFV2 you can contact the distributor directly for product support, shipping queries etc.
Is the LUFV2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUFV2 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LUFV2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUFV2 often in real-time on the comparison pages.
What if I can't find stock of LUFV2?
You can fill out our help required form which you can use to request a quote for LUFV2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.