Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 250V |
No. of Phases | - |
Power Rating | - |
Current Rating | 5A |
Product Range | - |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
For Use With | Starters Controllers |
AUXILIARY CONTACT MODULE 2NC | RS |
Aux Contact, Motor Starter, Dpst-Nc/250V | Newark Electronics |
Module, Motor Starter Contact, For TeSys Series, TeSys Series | Schneider Electric LUFN02 | RS Americas |
Where can I find additional details, specifications and documents for a LUFN02?
Additional datasheets, footprints and schematics for LUFN02 are listed on our Part Details page. You can also find images and similar parts to LUFN02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUFN02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUFN02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUFN02 fall under?
The LUFN02 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUFN02 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUFN02 you can contact the distributor directly for product support, shipping queries etc.
Is the LUFN02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUFN02 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LUFN02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUFN02 often in real-time on the comparison pages.
What if I can't find stock of LUFN02?
You can fill out our help required form which you can use to request a quote for LUFN02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.