Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 24V |
---|---|
Supply Voltage Max | 240V |
No. of Phases | - |
Power Rating | - |
Current Rating | 2A |
Product Range | - |
Accessory Type | Function Module |
For Use With | Starters Controllers |
Supply Voltage Range | 24V AC to 240V AC 24V DC to 240V DC |
Thermal overload indicator,Auto reset,NC | RS |
Aux Function Module, 240Vdc | Newark Electronics |
Thermal overload indicator, Auto reset, NC | Schneider Electric LUFDA01 | RS Americas |
THERMAL OVERLOAD ALARM MODULE, RESET | Farnell |
Where can I find additional details, specifications and documents for a LUFDA01?
Additional datasheets, footprints and schematics for LUFDA01 are listed on our Part Details page. You can also find images and similar parts to LUFDA01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUFDA01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUFDA01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUFDA01 fall under?
The LUFDA01 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUFDA01 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUFDA01 you can contact the distributor directly for product support, shipping queries etc.
Is the LUFDA01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUFDA01 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for LUFDA01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUFDA01 often in real-time on the comparison pages.
What if I can't find stock of LUFDA01?
You can fill out our help required form which you can use to request a quote for LUFDA01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.