Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Three Phase |
Power Rating | 18.5kW |
Current Rating | - |
Product Range | - |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
3-ph motor control unit,110-240Vac 15kW | RS |
Dol Starter, 3-Ph, 18.5Kw, 690Vac | Newark Electronics |
TeSys 18.5 kW Control Module, 110 to 220 VDC, 110 to 240 VAC, 8 to 32 A | Schneider Electric LUCB32FU | RS Americas |
Where can I find additional details, specifications and documents for a LUCB32FU?
Additional datasheets, footprints and schematics for LUCB32FU are listed on our Part Details page. You can also find images and similar parts to LUCB32FU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUCB32FU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUCB32FU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUCB32FU fall under?
The LUCB32FU is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUCB32FU when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUCB32FU you can contact the distributor directly for product support, shipping queries etc.
Is the LUCB32FU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUCB32FU have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for LUCB32FU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUCB32FU often in real-time on the comparison pages.
What if I can't find stock of LUCB32FU?
You can fill out our help required form which you can use to request a quote for LUCB32FU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.