Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Three Phase |
Power Rating | 250W |
Current Rating | - |
Product Range | - |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
3-phase motor control unit,24Vdc 0.25kW | RS |
TeSys 0.25 kW Control Module, 24 VDC, 0.3, 1.4 A | Schneider Electric LUCB1XBL | RS Americas |
Dol Starter, 3-Ph, 250W, 440Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a LUCB1XBL?
Additional datasheets, footprints and schematics for LUCB1XBL are listed on our Part Details page. You can also find images and similar parts to LUCB1XBL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUCB1XBL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUCB1XBL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUCB1XBL fall under?
The LUCB1XBL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUCB1XBL when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUCB1XBL you can contact the distributor directly for product support, shipping queries etc.
Is the LUCB1XBL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUCB1XBL have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for LUCB1XBL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUCB1XBL often in real-time on the comparison pages.
What if I can't find stock of LUCB1XBL?
You can fill out our help required form which you can use to request a quote for LUCB1XBL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.