Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Three Phase |
Power Rating | 15kW |
Current Rating | - |
Product Range | - |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
3-phase motor control unit,24Vdc 7.5kW | RS |
TeSys 7.5 kW Control Module, 24 VDC, 4.5, 18 A | Schneider Electric LUCB18BL | RS Americas |
Dol Starter, 3-Ph, 15Kw, 690Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a LUCB18BL?
Additional datasheets, footprints and schematics for LUCB18BL are listed on our Part Details page. You can also find images and similar parts to LUCB18BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUCB18BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUCB18BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUCB18BL fall under?
The LUCB18BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUCB18BL when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUCB18BL you can contact the distributor directly for product support, shipping queries etc.
Is the LUCB18BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUCB18BL have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for LUCB18BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUCB18BL often in real-time on the comparison pages.
What if I can't find stock of LUCB18BL?
You can fill out our help required form which you can use to request a quote for LUCB18BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.