Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 20VDC |
---|---|
Supply Voltage Max | 27VDC |
No. of Phases | Three Phase |
Power Rating | 9kW |
Current Rating | 12A |
Product Range | - |
Accessory Type | Advanced control unit |
For Use With | TeSys U starter-controllers |
3-phase motor control unit,24Vdc 5.5kW | RS |
Motor Starter, 3A to 12A, Solid State (Class10), 24VDC 3P | Schneider Electric LUCB12BL | RS Americas |
Advanced Control Unit, 3Phase, 12A, 24V | Newark Electronics |
ADV CONTROL UNIT, 3-12A, 24V DC | Farnell |
Where can I find additional details, specifications and documents for a LUCB12BL?
Additional datasheets, footprints and schematics for LUCB12BL are listed on our Part Details page. You can also find images and similar parts to LUCB12BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUCB12BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUCB12BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUCB12BL fall under?
The LUCB12BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUCB12BL when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUCB12BL you can contact the distributor directly for product support, shipping queries etc.
Is the LUCB12BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUCB12BL have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for LUCB12BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUCB12BL often in real-time on the comparison pages.
What if I can't find stock of LUCB12BL?
You can fill out our help required form which you can use to request a quote for LUCB12BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.