Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Three Phase |
Power Rating | 3kW |
Current Rating | - |
Product Range | - |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
3-phase motor control unit,24Vac 1.5kW | RS |
Dol Starter, 3-Ph, 3Kw, 690Vac | Newark Electronics |
TeSys 1.5 kW Control Module, 24 VAC, 1.25, 5 A | Schneider Electric LUCB05B | RS Americas |
Where can I find additional details, specifications and documents for a LUCB05B?
Additional datasheets, footprints and schematics for LUCB05B are listed on our Part Details page. You can also find images and similar parts to LUCB05B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUCB05B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUCB05B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUCB05B fall under?
The LUCB05B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUCB05B when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUCB05B you can contact the distributor directly for product support, shipping queries etc.
Is the LUCB05B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUCB05B have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for LUCB05B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUCB05B often in real-time on the comparison pages.
What if I can't find stock of LUCB05B?
You can fill out our help required form which you can use to request a quote for LUCB05B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.