Status: | Unknown |
---|---|
Series: | Tesys U Series |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Three Phase |
Power Rating | 90W |
Current Rating | - |
Product Range | Tesys U Series |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Electric 0.09 kW 3P DOL Starter, 440 VAC, 3 Phase, IP40 | Schneider Electric LUCAX6FU | RS Americas |
Std mod. 0.15A to 0.6A 110240v ac | RS |
Dol Starter, 3-Ph, 90W, 440Vac | Newark Electronics |
STANDARD CU 0.15-0.6A, 110-240V ACDC | element14 |
Where can I find additional details, specifications and documents for a LUCAX6FU?
Additional datasheets, footprints and schematics for LUCAX6FU are listed on our Part Details page. You can also find images and similar parts to LUCAX6FU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUCAX6FU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUCAX6FU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUCAX6FU fall under?
The LUCAX6FU is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUCAX6FU when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUCAX6FU you can contact the distributor directly for product support, shipping queries etc.
Is the LUCAX6FU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUCAX6FU have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LUCAX6FU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUCAX6FU often in real-time on the comparison pages.
What if I can't find stock of LUCAX6FU?
You can fill out our help required form which you can use to request a quote for LUCAX6FU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.