Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Three Phase |
Power Rating | 90W |
Current Rating | - |
Product Range | - |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Std mod. 0.15A to 0.6A 24v dc | RS |
Module, Motor Starter, For TeSys Series, Sup-V 24DC, TeSys Series | Schneider Electric LUCAX6BL | RS Americas |
Dol Starter, 3-Ph, 90W, 440Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a LUCAX6BL?
Additional datasheets, footprints and schematics for LUCAX6BL are listed on our Part Details page. You can also find images and similar parts to LUCAX6BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUCAX6BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUCAX6BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUCAX6BL fall under?
The LUCAX6BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUCAX6BL when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUCAX6BL you can contact the distributor directly for product support, shipping queries etc.
Is the LUCAX6BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUCAX6BL have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for LUCAX6BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUCAX6BL often in real-time on the comparison pages.
What if I can't find stock of LUCAX6BL?
You can fill out our help required form which you can use to request a quote for LUCAX6BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.