Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Three Phase |
Power Rating | 18.5kW |
Current Rating | - |
Product Range | - |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Std mod. 8A to 32A 24v ac | RS |
Dol Starter, 3-Ph, 18.5Kw, 690Vac | Newark Electronics |
Electric 18.5 kW 3P DOL Starter, 690 VAC, 3 Phase, IP40 | Schneider Electric LUCA32B | RS Americas |
Where can I find additional details, specifications and documents for a LUCA32B?
Additional datasheets, footprints and schematics for LUCA32B are listed on our Part Details page. You can also find images and similar parts to LUCA32B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUCA32B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUCA32B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUCA32B fall under?
The LUCA32B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUCA32B when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUCA32B you can contact the distributor directly for product support, shipping queries etc.
Is the LUCA32B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUCA32B have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for LUCA32B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUCA32B often in real-time on the comparison pages.
What if I can't find stock of LUCA32B?
You can fill out our help required form which you can use to request a quote for LUCA32B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.