Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Three Phase |
Power Rating | 250W |
Current Rating | - |
Product Range | - |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Std mod. 0.35A to 1.4A 24v ac | RS |
Electric 0.25 kW 3P DOL Starter, 440 VAC, 3 Phase, IP40 | Schneider Electric LUCA1XB | RS Americas |
Dol Starter, 3-Ph, 250W, 440Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a LUCA1XB?
Additional datasheets, footprints and schematics for LUCA1XB are listed on our Part Details page. You can also find images and similar parts to LUCA1XB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUCA1XB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUCA1XB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUCA1XB fall under?
The LUCA1XB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUCA1XB when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUCA1XB you can contact the distributor directly for product support, shipping queries etc.
Is the LUCA1XB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUCA1XB have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for LUCA1XB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUCA1XB often in real-time on the comparison pages.
What if I can't find stock of LUCA1XB?
You can fill out our help required form which you can use to request a quote for LUCA1XB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.