Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Three Phase |
Power Rating | 15kW |
Current Rating | - |
Product Range | - |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Std mod. 4.5A to 18A 24v ac | RS |
Dol Starter, 3-Ph, 15Kw, 690Vac | Newark Electronics |
Electric 15 kW 3P DOL Starter, 690 VAC, 3 Phase, IP40 | Schneider Electric LUCA18B | RS Americas |
Where can I find additional details, specifications and documents for a LUCA18B?
Additional datasheets, footprints and schematics for LUCA18B are listed on our Part Details page. You can also find images and similar parts to LUCA18B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUCA18B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUCA18B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUCA18B fall under?
The LUCA18B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUCA18B when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUCA18B you can contact the distributor directly for product support, shipping queries etc.
Is the LUCA18B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUCA18B have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for LUCA18B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUCA18B often in real-time on the comparison pages.
What if I can't find stock of LUCA18B?
You can fill out our help required form which you can use to request a quote for LUCA18B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.