Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 88VAC |
---|---|
Supply Voltage Max | 264VAC |
No. of Phases | Three Phase |
Power Rating | 9kW |
Current Rating | 12A |
Product Range | - |
Accessory Type | Standard control unit |
For Use With | TeSys U starter-controllers |
Std mod. 3A to 12A 110240v ac | RS |
TeSys U Motor Starter - Class 10 - 4.5...12 A - 110...220 VDC/AC | Schneider Electric LUCA12FU | RS Americas |
Standard Control Unit, 3Phase, 12A, 240V | Newark Electronics |
STD CONT UNIT, 3 - 12A 110-240VACDC | Farnell |
Where can I find additional details, specifications and documents for a LUCA12FU?
Additional datasheets, footprints and schematics for LUCA12FU are listed on our Part Details page. You can also find images and similar parts to LUCA12FU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUCA12FU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUCA12FU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUCA12FU fall under?
The LUCA12FU is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUCA12FU when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUCA12FU you can contact the distributor directly for product support, shipping queries etc.
Is the LUCA12FU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUCA12FU have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for LUCA12FU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUCA12FU often in real-time on the comparison pages.
What if I can't find stock of LUCA12FU?
You can fill out our help required form which you can use to request a quote for LUCA12FU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.