Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.62
Supply Voltage Min | 20VDC |
---|---|
Supply Voltage Max | 27VDC |
No. of Phases | Three Phase |
Power Rating | 3kW |
Current Rating | 5A |
Product Range | - |
Accessory Type | Standard control unit |
For Use With | TeSys U starter-controllers |
Std mod. 1.25A to 5A 24v dc | RS |
Module, Motor Starter, 1.25-5 A, Supply 24 VDC, Standard, Combination, TeSys | Schneider Electric LUCA05BL | RS Americas |
Schneider Electric Control Unit for Motor Feeder 3kW @ 690V 24V Class 10 | Distrelec |
Module: control unit | Transfer Multisort Elektronik |
Standard Control Unit, 3Phase, 5A, 24V | Newark Electronics |
STD CONTROL UNIT, 1.25 - 5A, 24V DC | Farnell |
Where can I find additional details, specifications and documents for a LUCA05BL?
Additional datasheets, footprints and schematics for LUCA05BL are listed on our Part Details page. You can also find images and similar parts to LUCA05BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUCA05BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUCA05BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUCA05BL fall under?
The LUCA05BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUCA05BL when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUCA05BL you can contact the distributor directly for product support, shipping queries etc.
Is the LUCA05BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUCA05BL have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LUCA05BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUCA05BL often in real-time on the comparison pages.
What if I can't find stock of LUCA05BL?
You can fill out our help required form which you can use to request a quote for LUCA05BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.