Status: | Unknown |
---|---|
Series: | TeSys U Series |
RoHS: | Unknown |
Supply Voltage Min | 100VAC |
---|---|
Supply Voltage Max | 240VAC |
No. of Phases | Single Phase Three Phase |
Power Rating | - |
Current Rating | 32A |
Product Range | TeSys U Series |
SVHC | No SVHC (15-Jan-2018) |
Non-reversing power base,Plug-in 32A | RS |
TeSys 25 hp Power Base, 110, 220 VDC, 110, 240 VAC, 32 A | Schneider Electric LUB320 | RS Americas |
Dol Starter, 1-Ph/3-Ph, 240Vac | Newark Electronics |
DOL MOTOR STARTER, 32A, 100-240VAC | element14 |
Where can I find additional details, specifications and documents for a LUB320?
Additional datasheets, footprints and schematics for LUB320 are listed on our Part Details page. You can also find images and similar parts to LUB320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUB320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUB320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUB320 fall under?
The LUB320 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUB320 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUB320 you can contact the distributor directly for product support, shipping queries etc.
Is the LUB320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUB320 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for LUB320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUB320 often in real-time on the comparison pages.
What if I can't find stock of LUB320?
You can fill out our help required form which you can use to request a quote for LUB320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.