Status: | Unknown |
---|---|
Series: | TeSys U |
RoHS: | Unknown |
Prices starting from US$92.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$112.62
|
70
in stock
|
Buy Now | |
RS Americas
from US$314.62
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$166.04
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$335.14
|
3
in stock
|
Buy Now | |
element14
from US$349.22
|
-
|
Buy Now | |
Distrelec
from US$92.41
|
-
|
Buy Now | |
Farnell
from US$112.62
|
-
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 690V |
No. of Phases | - |
Power Rating | - |
Current Rating | 32A |
Product Range | TeSys U |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Power Base |
For Use With | TeSys U starter-controllers |
Non-reversing power base,Screw 32A | RS |
IEC Starter, Power Base, 32 A, Screw Clamps, 3 Pole, 1 NO 1 NC, LUB Series | Schneider Electric LUB32 | RS Americas |
Module: power stand | Transfer Multisort Elektronik |
Motor Starter Power Base, Non-Reversing, 32A | Newark Electronics |
Schneider Electric Direct Starter Basic Device @ 32A 220V Class 10 | Distrelec |
Where can I find additional details, specifications and documents for a LUB32?
Additional datasheets, footprints and schematics for LUB32 are listed on our Part Details page. You can also find images and similar parts to LUB32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUB32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUB32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUB32 fall under?
The LUB32 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUB32 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUB32 you can contact the distributor directly for product support, shipping queries etc.
Is the LUB32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUB32 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LUB32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUB32 often in real-time on the comparison pages.
What if I can't find stock of LUB32?
You can fill out our help required form which you can use to request a quote for LUB32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.