Status: | Unknown |
---|---|
Series: | TeSys U |
RoHS: | Unknown |
Prices starting from US$65.89
Supply Voltage Min | 230V |
---|---|
Supply Voltage Max | 690V |
No. of Phases | Single Phase Three Phase |
Power Rating | - |
Current Rating | 12A |
Product Range | TeSys U |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Power Base |
For Use With | TeSys U starter-controllers |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | U-line |
---|---|
Accessory Type | Self Protected Starter |
Product Range | - |
Current Rating | 12A |
External Width | 45mm |
Voltage Rating VAC | 600V |
IEC Starter, Power Base, 12 A, Screw Clamp, 3 Pole, 1NO 1 NC, LUB Series | Schneider Electric LUB12 | RS Americas |
Non-reversing power base,Screw 12A | RS |
Schneider Electric Direct Starter Basic Device @ 12A 220V Class 10 | Distrelec |
Motor Starter Power Base, Non-Reversing, 12A | Newark Electronics |
POWER BASE, 3 POLE, 12A | element14 |
Where can I find additional details, specifications and documents for a LUB12?
Additional datasheets, footprints and schematics for LUB12 are listed on our Part Details page. You can also find images and similar parts to LUB12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LUB12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LUB12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LUB12 fall under?
The LUB12 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LUB12 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LUB12 you can contact the distributor directly for product support, shipping queries etc.
Is the LUB12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LUB12 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for LUB12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LUB12 often in real-time on the comparison pages.
What if I can't find stock of LUB12?
You can fill out our help required form which you can use to request a quote for LUB12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.