Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Three Phase |
Power Rating | - |
Current Rating | 9A |
Product Range | - |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Reversing power base,Screw 12A 24Vdc | RS |
Reversing Starter Power Base, 3-pole, 9 A, 690 VAC, UL CSA, LU2B Series | Schneider Electric LU2B12BL | RS Americas |
REVERSER POWER BASE, 24VDC, 12A | Farnell |
12A Self-Pr.rev.str W/Terms- Luc*bl |Schneider Electric LU2B12BL | Newark Electronics |
Where can I find additional details, specifications and documents for a LU2B12BL?
Additional datasheets, footprints and schematics for LU2B12BL are listed on our Part Details page. You can also find images and similar parts to LU2B12BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LU2B12BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LU2B12BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LU2B12BL fall under?
The LU2B12BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to LU2B12BL when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LU2B12BL you can contact the distributor directly for product support, shipping queries etc.
Is the LU2B12BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LU2B12BL have stock available?
Authorised distributors including RS, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for LU2B12BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LU2B12BL often in real-time on the comparison pages.
What if I can't find stock of LU2B12BL?
You can fill out our help required form which you can use to request a quote for LU2B12BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.